Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 080542-DM74LS00N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): HD74LS00P; SN74LS00NG; SN74LS00N; DM74LS00N;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
NAND Gate IC 4 Channel 14-MDIP
IC GATE NAND 4CH 2-INP 14DIP Product overview: DM74LS00N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS00N can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14-DIP
NAND Gate IC 4 Channel 14-MDIP
IC GATE NAND 4CH 2-INP 14DIP
IC GATE NAND 4CH 2-INP 14MDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 080542-DM74LS00N | DM74LS00N-ND | 705-DM74LS00N | 598-DM74LS00N | DM74LS00N | DM74LS00N | DM74LS00N |
| Product Name | Logic - Logic - Gates and Inverters - DM74LS00N | Gates and Inverters | Logic IC | IC GATE NAND 4CH 2-INP 14-DIP | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND; NAND GATE | NAND | NAND; NAND Gate | NOT; NAND | NAND |
| Supply Voltage | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 5.25V | 4.75V~5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | |
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 15 ns | 15 ns | 15 ns | 15 ns | |||
| Low Level Output Current (Sink) | 8 mA | 0.4000 mA | 8 mA |