onsemi Logic - Logic - Gates and Inverters - DM74LS00M DM74LS00M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167921-DM74LS00M Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167921-DM74LS00M Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - DM74LS00M - 1167921-DM74LS00M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74LS00M
1167921-DM74LS00M
Logic - Logic - Gates and Inverters - DM74LS00M 1167921-DM74LS00M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167921-DM74LS00M Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167921-DM74LS00M
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
Singapore, Singapore
Logic Gates Qd 2-Input NAND Gate Product overview: DM74LS00M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS00M can be used for catalog matching and distributor lookup.

Logic Gates Qd 2-Input NAND Gate Product overview: DM74LS00M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS00M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - DM74LS00M-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
DM74LS00M-ND
Gates and Inverters DM74LS00M-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - DM74LS00M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74LS00M
Gates and Inverters DM74LS00M
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - DM74LS00M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
DM74LS00M
Integrated Circuits (ICs) - Logic - Gates and Inverters DM74LS00M
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - DM74LS00M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM74LS00M
Logic - Gates and Inverters DM74LS00M
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic IC - 122382327 - Radwell International
Willingboro, NJ, United States
Logic IC
122382327
Logic IC 122382327
DISCONTINUED BY MANUFACTURER, NAND GATE, LS SERIES, 4-FUNC, 2-INPUT, TTL, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, NAND GATE, LS SERIES, 4-FUNC, 2-INPUT, TTL, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Radwell International
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1167921-DM74LS00M 705-DM74LS00M DM74LS00M-ND DM74LS00M DM74LS00M DM74LS00M 122382327
Product Name Logic - Logic - Gates and Inverters - DM74LS00M Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic IC
Gate Type NOT NAND; NAND GATE NAND NAND; NAND Gate NAND NOT; NAND NAND
Supply Voltage 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Inputs 2 2 2
Propagation Delay 15 ns 15 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1221516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
Gates and Inverters - Multi-Function, Configurable - 100121DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers
Gates and Inverters - 74AHC1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Hex Inverter, Open Drain - AP54RHC05ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details