Manufacturer: ON Semiconductor
Win Source Part Number: 868865-DM74AS873NT
Series: 74AS
Operating Temperature Range: 0°C ~ 70°C
Package: 24-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74AS873
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 375
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
D-Type Transparent Latch 2 Channel 4:4 IC Tri-State 24-PDIP
IC LATCH TRANSP DUAL 4BIT 24DIP
D-Type Transparent Latch 2 Channel 4:4 IC Tri-State 24-PDIP
IC LATCH TRANSP DUAL 4BIT 24DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 868865-DM74AS873NT | DM74AS873NT-ND | DM74AS873NT | DM74AS873NT | DM74AS873NT |
| Product Name | Logic - Logic - Latches - DM74AS873NT | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; PDIP; 24-PDIP | DIP; "24-DIP (0.300"", 7.62mm)" | DIP; 24-DIP (0.300\", 7.62mm) | ||
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State |