onsemi Logic IC DM74AS805BN

Description
NOR Gate, AS Series, 6-Func, 2-Input, TTL, PDIP20
Request a Quote Datasheet
Description
NOR Gate, AS Series, 6-Func, 2-Input, TTL, PDIP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM74AS805BN - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AS Series, 6-Func, 2-Input, TTL, PDIP20

NOR Gate, AS Series, 6-Func, 2-Input, TTL, PDIP20

Supplier's Site Datasheet
IC GATE NOR 6CH 2-INP 20DIP Product overview: DM74AS805BN from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74AS805BN can be used for catalog matching and distributor lookup.

IC GATE NOR 6CH 2-INP 20DIP Product overview: DM74AS805BN from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74AS805BN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - DM74AS805BN - 765251-DM74AS805BN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74AS805BN
765251-DM74AS805BN
Logic - Logic - Gates and Inverters - DM74AS805BN 765251-DM74AS805BN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765251-DM74AS805BN Series: 74AS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 6 Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 48mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765251-DM74AS805BN
Series: 74AS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 20-DIP (0.300", 7.62mm)
Number of Circuits: 6
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 48mA, 48mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PDIP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - DM74AS805BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74AS805BN
Gates and Inverters DM74AS805BN
NOR Gate IC 6 Channel 20-PDIP

NOR Gate IC 6 Channel 20-PDIP

Buy Now Datasheet
Gates and Inverters - DM74AS805BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74AS805BN
Gates and Inverters DM74AS805BN
NOR Gate IC 6 Channel 20-PDIP

NOR Gate IC 6 Channel 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - DM74AS805BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
DM74AS805BN
Integrated Circuits (ICs) - Logic - Gates and Inverters DM74AS805BN
IC GATE NOR 6CH 2-INP 20DIP

IC GATE NOR 6CH 2-INP 20DIP

Supplier's Site
Logic - Gates and Inverters - DM74AS805BN - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM74AS805BN
Logic - Gates and Inverters DM74AS805BN
IC GATE NOR 6CH 2-INP 20DIP

IC GATE NOR 6CH 2-INP 20DIP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number DM74AS805BN 705-DM74AS805BN 765251-DM74AS805BN DM74AS805BN DM74AS805BN DM74AS805BN
Product Name Logic IC Logic - Logic - Gates and Inverters - DM74AS805BN Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR; NOR NOR NOT; NOR; NOR Gate NOR; NOR Gate NOR NOT; NOR
Logic Family TTL
IC Package Type DIP; Other; DIP20 Other; Tube DIP DIP; Other; 20-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 54S09DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details