onsemi Logic - Logic - Flip Flops - DM74AS74MX DM74AS74MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765250-DM74AS74MX Series: 74AS Packaging: Reel package Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 2mA, 20mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent: 16mA Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 105MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765250-DM74AS74MX Series: 74AS Packaging: Reel package Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 2mA, 20mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent: 16mA Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 105MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - DM74AS74MX
765250-DM74AS74MX
Logic - Logic - Flip Flops - DM74AS74MX 765250-DM74AS74MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765250-DM74AS74MX Series: 74AS Packaging: Reel package Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 2mA, 20mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent: 16mA Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 105MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765250-DM74AS74MX
Series: 74AS
Packaging: Reel package
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 2mA, 20mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent: 16mA
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Clock Frequency: 105MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - DM74AS74MX-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
DM74AS74MX-ND
Flip Flops DM74AS74MX-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - DM74AS74MX - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AS Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, PDSO14

D Flip-Flop, AS Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, PDSO14

Supplier's Site Datasheet
Flip Flops - DM74AS74MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74AS74MX
Flip Flops DM74AS74MX
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - DM74AS74MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74AS74MX
Flip Flops DM74AS74MX
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74AS74MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74AS74MX
Integrated Circuits (ICs) - Logic - Flip Flops DM74AS74MX
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Logic - Flip Flops - DM74AS74MX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74AS74MX
Logic - Flip Flops DM74AS74MX
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 765250-DM74AS74MX DM74AS74MX-ND DM74AS74MX DM74AS74MX DM74AS74MX DM74AS74MX
Product Name Logic - Logic - Flip Flops - DM74AS74MX Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 9 ns 9 ns
fMAX 105 MHz 105 MHz
Low-level Output Current (Sink) 20 mA 20 mA 20 mA
High-level Output Current (Source) 2 mA 2 mA 2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
Flip Flops - 54H102FM - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 74HCT74DB,112-NEX - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details