onsemi Latches DM74AS573WMX

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - DM74AS573WMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - DM74AS573WMX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
DM74AS573WMX
Logic - Latches DM74AS573WMX
IC LATCH TRANSP OCT D 3ST 20SOIC

IC LATCH TRANSP OCT D 3ST 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number DM74AS573WMX DM74AS573WMX
Product Name Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HC259DB,118-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74HC75DB,112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
 - 74FCT2373ZCTSO - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type SOP20; SOP
Logic Family CMOS
View Details
3 suppliers