onsemi Logic - Logic - Latches - DM74AS373N DM74AS373N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 203298-DM74AS373N Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 48mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 3.5ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 203298-DM74AS373N Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 48mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 3.5ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - DM74AS373N
203298-DM74AS373N
Logic - Logic - Latches - DM74AS373N 203298-DM74AS373N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 203298-DM74AS373N Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 48mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 3.5ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 203298-DM74AS373N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 15mA, 48mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 3.5ns
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - DM74AS373N-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Logic - Latches - DM74AS373N - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
DM74AS373N
Logic - Latches DM74AS373N
IC LATCH TRANSP OCT D 3ST 20-DIP

IC LATCH TRANSP OCT D 3ST 20-DIP

Supplier's Site Datasheet
Latches - DM74AS373N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
DM74AS373N
Latches DM74AS373N
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Latches - DM74AS373N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
DM74AS373N
Latches DM74AS373N
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - DM74AS373N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
DM74AS373N
Integrated Circuits (ICs) - Logic - Latches DM74AS373N
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 203298-DM74AS373N DM74AS373N-ND DM74AS373N DM74AS373N DM74AS373N
Product Name Logic - Logic - Latches - DM74AS373N Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 48 mA 48 mA 48 mA
High-level Output Current (Source) 15 mA 15 mA 15 mA
Propagation Delay 3.5 ns 3.5 ns 3.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVC573ABXX-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259EE4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
High Impedance Dual Clocked Latch - 1668/E - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 0 to -8 VDC
Propagation Delay 1 ns
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details