onsemi Logic - Logic - Gates and Inverters - DM74AS32N DM74AS32N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080538-DM74AS32N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 5.8ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080538-DM74AS32N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 5.8ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - DM74AS32N - 080538-DM74AS32N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74AS32N
080538-DM74AS32N
Logic - Logic - Gates and Inverters - DM74AS32N 080538-DM74AS32N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080538-DM74AS32N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 5.8ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 080538-DM74AS32N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 5.8ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - DM74AS32N - Rochester Electronics
Newburyport, MA, United States
OR Gate, AS Series, 4-Func, 2-Input, TTL, PDIP14

OR Gate, AS Series, 4-Func, 2-Input, TTL, PDIP14

Supplier's Site Datasheet
Gates and Inverters - DM74AS32N-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
DM74AS32N-ND
Gates and Inverters DM74AS32N-ND
OR Gate IC 4 Channel 14-MDIP

OR Gate IC 4 Channel 14-MDIP

Buy Now Datasheet
Singapore, Singapore
IC GATE OR 4CH 2-INP 14DIP Product overview: DM74AS32N from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74AS32N can be used for catalog matching and distributor lookup.

IC GATE OR 4CH 2-INP 14DIP Product overview: DM74AS32N from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74AS32N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - DM74AS32N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM74AS32N
Logic - Gates and Inverters DM74AS32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - DM74AS32N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
DM74AS32N
Integrated Circuits (ICs) - Logic - Gates and Inverters DM74AS32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - DM74AS32N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74AS32N
Gates and Inverters DM74AS32N
OR Gate IC 4 Channel 14-DIP

OR Gate IC 4 Channel 14-DIP

Buy Now Datasheet
Gates and Inverters - DM74AS32N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74AS32N
Gates and Inverters DM74AS32N
OR Gate IC 4 Channel 14-MDIP

OR Gate IC 4 Channel 14-MDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 080538-DM74AS32N DM74AS32N DM74AS32N-ND 705-DM74AS32N DM74AS32N DM74AS32N DM74AS32N
Product Name Logic - Logic - Gates and Inverters - DM74AS32N Gates and Inverters Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; OR; OR Gate OR OR OR NOT; OR OR OR; OR Gate
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 5.8 ns 5.8 ns 5.8 ns
Low Level Output Current (Sink) 20 mA 2 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2138988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details