The DM74AS30M is an 8-input NAND gate integrated circuit designed for high-speed digital logic applications. It operates within a supply voltage range of 4.5V to 5.5V and is compatible with various TTL families, including Schottky and low power Schottky. The device features improved AC performance and guarantees switching specifications over the full temperature range of 0°C to +70°C. The output characteristics include a high-level output current of up to -2 mA and a low-level output current of 20 mA. Propagation delay times are specified at a maximum of 5 ns for low-to-high transitions and 4.5 ns for high-to-low transitions, making it suitable for applications requiring fast response times. The DM74AS30M is available in a 14-lead Small Outline Integrated Circuit (SOIC) package, which is ideal for space-constrained designs. Engineers considering this product should note its robust performance metrics and compatibility with existing TTL logic families, making it a reliable choice for various digital circuit designs.
NAND Gate IC 1 Channel 14-SOIC
IC GATE NAND 1CH 8-INP 14SOIC
IC GATE NAND 1CH 8-INP 14SOIC
NAND Gate IC 1 Channel 14-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74AS30M-ND | DM74AS30M | DM74AS30M | DM74AS30M |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Inputs | 8 | 8 | ||
| Propagation Delay | 5 ns | |||
| Low Level Output Current (Sink) | 2 mA | 20 mA |