onsemi Logic - Buffers, Drivers, Receivers, Transceivers DM74AS244N

Description
IC BUF NON-INVERT 5.5V 20DIP
Datasheet
Description
IC BUF NON-INVERT 5.5V 20DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - DM74AS244N - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
DM74AS244N
Logic - Buffers, Drivers, Receivers, Transceivers DM74AS244N
IC BUF NON-INVERT 5.5V 20DIP

IC BUF NON-INVERT 5.5V 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DM74AS244N
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - 336-4665-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Transceiver ICs - NRF24LU1P-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details