onsemi Logic - Gates and Inverters DM74AS1805WMX

Description
IC GATE NOR 6CH 2-INP 20SOIC
Datasheet
Description
IC GATE NOR 6CH 2-INP 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - DM74AS1805WMX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM74AS1805WMX
Logic - Gates and Inverters DM74AS1805WMX
IC GATE NOR 6CH 2-INP 20SOIC

IC GATE NOR 6CH 2-INP 20SOIC

Supplier's Site Datasheet
Gates and Inverters - DM74AS1805WMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74AS1805WMX
Gates and Inverters DM74AS1805WMX
NOR Gate IC 6 Channel 20-SOIC

NOR Gate IC 6 Channel 20-SOIC

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number DM74AS1805WMX DM74AS1805WMX
Product Name Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NOR NOR; NOR Gate
Supply Voltage 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Low Level Output Current (Sink) 48 mA
High Level Output Current (Source) 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-6512-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
7 suppliers
Gates and Inverters - Multi-Function, Configurable - 5405FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Inverters ICs - 7988982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details