Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 772776-DM74AS1034AMX
Series: 74AS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 48mA, 48mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 6
Number of Bits per Element: 1
Part Status: Obsolete(EOL)
Family Name: DM74AS1034
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN74AS1034ADRE4; SN74AS1034ADRG4; SN74AS1034AD; SN74AS1034ADR;
Introduction Date: February 15, 2000
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 772776-DM74AS1034AMX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74AS1034AMX |
| Package Type | Surface Mount; SMD |