onsemi Logic - Logic - Gates and Inverters - DM74AS1004AN DM74AS1004AN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080534-DM74AS1004AN Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 48mA, 48mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080534-DM74AS1004AN Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 48mA, 48mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - DM74AS1004AN - 080534-DM74AS1004AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74AS1004AN
080534-DM74AS1004AN
Logic - Logic - Gates and Inverters - DM74AS1004AN 080534-DM74AS1004AN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080534-DM74AS1004AN Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 48mA, 48mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 080534-DM74AS1004AN
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 48mA, 48mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 080534-DM74AS1004AN
Product Name Logic - Logic - Gates and Inverters - DM74AS1004AN
Package Type DIP; PDIP; 14-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1658395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
85KHZ Operational Amplifier IC - 687-LT1179IN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
Package Type Tube/Rail
View Details
55GHz Rf Amplifier - 860-QPA0009D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details