IC GATE NOR 4CH 2-INP 14DIP Product overview: DM74AS02N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74AS02N can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 772773-DM74AS02N
Series: 74AS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 20mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: DM74AS00
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Introduction Date: March 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC GATE NOR 4CH 2-INP 14MDIP
IC GATE NOR 4CH 2-INP 14DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-DM74AS02N | 772773-DM74AS02N | DM74AS02N | DM74AS02N | DM74AS02N |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - DM74AS02N | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOR; NOR GATE | NOT; NOR; NOR Gate | NOR; NOR Gate | NOR | NOT; NOR |
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 4.5 ns | 4.5 ns | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| IC Package Type | Other; DIP | DIP | DIP; Other; 14-DIP (0.300\", 7.62mm) |