XOR Gate 4-Element 2-IN Bipolar 14-Pin PDIP W Rail Product overview: DM74ALS86N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS86N can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-MDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 917117-DM74ALS86N
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C
Features: XOR (Exclusive OR) IC 4 Channel - 14-MDIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74ALS86
Categories: Integrated Circuits (ICs)
Case / Package: 14-MDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74ALS86, DM74ALS86N-NDR
IC GATE XOR 4CH 2-INP 14MDIP
IC GATE XOR 4CH 2-INP 14DIP
XOR (Exclusive OR) IC 4 Channel 14-MDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-DM74ALS86N | DM74ALS86N-ND | 917117-DM74ALS86N | DM74ALS86N | DM74ALS86N | DM74ALS86N |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - DM74ALS86N | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | XOR; XOR | XOR | NOT | XOR | NOT; XOR | XOR; XOR (Exclusive OR) |
| Logic Family | ALS | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Pin Count | 14 | |||||
| IC Package Type | Other; PDIP W | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-MDIP | DIP; Other; 14-DIP (0.300\", 7.62mm) |