The DM74ALS86MX is a quad 2-input exclusive-OR gate designed for high-speed digital applications. It features four independent gates that perform the exclusive-OR function, making it suitable for various logic operations. The device operates with a supply voltage range of 4.5V to 5.5V and is characterized by its advanced oxide-isolated, ion-implanted Schottky TTL process, which provides improved AC performance compared to traditional Schottky and low-power Schottky TTL counterparts. The operating temperature range for the DM74ALS86MX is from 0°C to +70°C, with a storage temperature range of -65°C to +150°C. The device is available in two package types: a 14-lead small outline integrated circuit (SOIC) and a 14-lead plastic dual-in-line package (PDIP). It also supports tape and reel packaging options for automated assembly processes. Switching characteristics include propagation delay times ranging from 2 ns to 17 ns, depending on the input conditions, which ensures fast response times in digital circuits. The device is functionally and pin-compatible with other Schottky TTL devices, making it a versatile choice for engineers looking to implement exclusive-OR logic in their designs.
IC GATE XOR 4CH 2-INP 14SOIC Product overview: DM74ALS86MX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS86MX can be used for catalog matching and distributor lookup.
XOR Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 000771-DM74ALS86MX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
XOR (Exclusive OR) IC 4 Channel 14-SOIC
IC GATE XOR 4CH 2-INP 14SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
IC GATE XOR 4CH 2-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-DM74ALS86MX | DM74ALS86MX | 000771-DM74ALS86MX | DM74ALS86MX-ND | DM74ALS86MX | DM74ALS86MX | DM74ALS86MX |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - DM74ALS86MX | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | XOR | OR; XOR | NOT; XOR; XOR (Exclusive OR) | XOR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 17 ns | 17 ns | 17 ns | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |