IC GATE AND 6CH 2-INP 20DIP
IC GATE AND 6CH 2-INP 20DIP
AND Gate IC 6 Channel 20-PDIP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74ALS808AN | DM74ALS808AN | DM74ALS808AN |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | NOT; AND | AND; AND Gate |
| Supply Voltage | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Low Level Output Current (Sink) | 24 mA | ||
| High Level Output Current (Source) | 15 mA |