onsemi Logic - Logic - Flip Flops - DM74ALS74ASJ DM74ALS74ASJ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 119770-DM74ALS74ASJ Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 400μA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 18ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 14-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 34MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 119770-DM74ALS74ASJ Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 400μA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 18ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 14-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 34MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - DM74ALS74ASJ
119770-DM74ALS74ASJ
Logic - Logic - Flip Flops - DM74ALS74ASJ 119770-DM74ALS74ASJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 119770-DM74ALS74ASJ Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 400μA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 18ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 14-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 34MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 119770-DM74ALS74ASJ
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 18ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 14-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 34MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
 - DM74ALS74ASJ - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, ALS Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, PDSO14

D Flip-Flop, ALS Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, PDSO14

Supplier's Site Datasheet
Flip Flops - DM74ALS74ASJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74ALS74ASJ
Flip Flops DM74ALS74ASJ
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - DM74ALS74ASJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74ALS74ASJ
Flip Flops DM74ALS74ASJ
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - DM74ALS74ASJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74ALS74ASJ
Logic - Flip Flops DM74ALS74ASJ
IC FF D-TYPE DUAL 1BIT 14SOP

IC FF D-TYPE DUAL 1BIT 14SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 119770-DM74ALS74ASJ DM74ALS74ASJ DM74ALS74ASJ DM74ALS74ASJ
Product Name Logic - Logic - Flip Flops - DM74ALS74ASJ Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 18 ns
fMAX 34 MHz 34 MHz
Low-level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHC377PW-Q100J - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers