onsemi Interface - Interface - Drivers, Receivers, Transceivers - DM74ALS652WMX DM74ALS652WMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 806712-DM74ALS652WMX Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete (End Of Life) Supplier Device Package: 24-SOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: 74ALS652
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 806712-DM74ALS652WMX Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete (End Of Life) Supplier Device Package: 24-SOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: 74ALS652
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DM74ALS652WMX - 806712-DM74ALS652WMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DM74ALS652WMX
806712-DM74ALS652WMX
Interface - Interface - Drivers, Receivers, Transceivers - DM74ALS652WMX 806712-DM74ALS652WMX
Manufacturer: ON Semiconductor Win Source Part Number: 806712-DM74ALS652WMX Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete (End Of Life) Supplier Device Package: 24-SOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: 74ALS652

Manufacturer: ON Semiconductor
Win Source Part Number: 806712-DM74ALS652WMX
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete (End Of Life)
Supplier Device Package: 24-SOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: 74ALS652

Buy Now
Buffers, Drivers, Receivers, Transceivers - DM74ALS652WMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
DM74ALS652WMX
Buffers, Drivers, Receivers, Transceivers DM74ALS652WMX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - DM74ALS652WMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
DM74ALS652WMX
Buffers, Drivers, Receivers, Transceivers DM74ALS652WMX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 806712-DM74ALS652WMX DM74ALS652WMX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DM74ALS652WMX Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type WLCSP
Features RoHS
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details