Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167897-DM74ALS652WM
Series: 74ALS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: DM74ALS652
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): SN74ALS652ADWE4; SN74ALS652ADWG4; SN74ALS652ADWRG4;
Introduction Date: March 24, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1167897-DM74ALS652WM | DM74ALS652WM |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS652WM | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD | Surface Mount; 24-SOIC (0.295\", 7.50mm Width) |