onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS645AN DM74ALS645AN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080531-DM74ALS645AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN74ALS645AN; DM74ALS645AN_Q; DM74ALS645AN_NL; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080531-DM74ALS645AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN74ALS645AN; DM74ALS645AN_Q; DM74ALS645AN_NL; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS645AN - 080531-DM74ALS645AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS645AN
080531-DM74ALS645AN
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS645AN 080531-DM74ALS645AN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080531-DM74ALS645AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN74ALS645AN; DM74ALS645AN_Q; DM74ALS645AN_NL; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 080531-DM74ALS645AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN74ALS645AN; DM74ALS645AN_Q; DM74ALS645AN_NL;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - DM74ALS645AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
DM74ALS645AN
Buffers, Drivers, Receivers, Transceivers DM74ALS645AN
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 080531-DM74ALS645AN DM74ALS645AN
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS645AN Buffers, Drivers, Receivers, Transceivers
Package Type Through Hole 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details