onsemi Logic - Logic - Flip Flops - DM74ALS576AWMX DM74ALS576AWMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 808443-DM74ALS576AWM X Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Inverted Current - Output High, Low: 2.6mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Clock Frequency: 30MHz Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 18mA Max Propagation Delay at V, Max CL: 14ns at 5V, 50pF Part Number Series: 74ALS576
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 808443-DM74ALS576AWM X Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Inverted Current - Output High, Low: 2.6mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Clock Frequency: 30MHz Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 18mA Max Propagation Delay at V, Max CL: 14ns at 5V, 50pF Part Number Series: 74ALS576
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - DM74ALS576AWMX
808443-DM74ALS576AWMX
Logic - Logic - Flip Flops - DM74ALS576AWMX 808443-DM74ALS576AWMX
Manufacturer: ON Semiconductor Win Source Part Number: 808443-DM74ALS576AWM X Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Inverted Current - Output High, Low: 2.6mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Clock Frequency: 30MHz Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 18mA Max Propagation Delay at V, Max CL: 14ns at 5V, 50pF Part Number Series: 74ALS576

Manufacturer: ON Semiconductor
Win Source Part Number: 808443-DM74ALS576AWMX
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Inverted
Current - Output High, Low: 2.6mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: 0°C ~ 70°C
Clock Frequency: 30MHz
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 18mA
Max Propagation Delay at V, Max CL: 14ns at 5V, 50pF
Part Number Series: 74ALS576

Buy Now
Flip Flops - DM74ALS576AWMX-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - DM74ALS576AWMX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74ALS576AWMX
Logic - Flip Flops DM74ALS576AWMX
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - DM74ALS576AWMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74ALS576AWMX
Flip Flops DM74ALS576AWMX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74ALS576AWMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74ALS576AWMX
Integrated Circuits (ICs) - Logic - Flip Flops DM74ALS576AWMX
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 808443-DM74ALS576AWMX DM74ALS576AWMX-ND DM74ALS576AWMX DM74ALS576AWMX DM74ALS576AWMX
Product Name Logic - Logic - Flip Flops - DM74ALS576AWMX Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 14 ns 14 ns
fMAX 30 MHz 30 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHC1G79GW,165-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601VDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details