onsemi Flip Flops DM74ALS574ASJ

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - DM74ALS574ASJ-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1017846-DM74ALS574ASJ
Integrated Circuits (ICs) - Logic - Flip Flops 1017846-DM74ALS574ASJ
Win Source Part Number: 1017846-DM74ALS574AS J Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALS Type: D-Type Package: Tube Standard Package: 38 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SOP Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 35 MHz ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 18 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: 74ALS574 Product Status: Obsolete

Win Source Part Number: 1017846-DM74ALS574ASJ
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ALS
Type: D-Type
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Trigger Type: Positive Edge
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 35 MHz
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 18 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: 74ALS574
Product Status: Obsolete

Buy Now Datasheet
Logic - Flip Flops - DM74ALS574ASJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74ALS574ASJ
Logic - Flip Flops DM74ALS574ASJ
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site Datasheet
Flip Flops - DM74ALS574ASJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74ALS574ASJ
Flip Flops DM74ALS574ASJ
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74ALS574ASJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74ALS574ASJ
Integrated Circuits (ICs) - Logic - Flip Flops DM74ALS574ASJ
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number DM74ALS574ASJ-ND 1017846-DM74ALS574ASJ DM74ALS574ASJ DM74ALS574ASJ DM74ALS574ASJ
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 14 ns 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-4018-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374TPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details