onsemi Logic - Logic - Flip Flops - DM74ALS574AN DM74ALS574AN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 050854-DM74ALS574AN Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 18mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 35MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 050854-DM74ALS574AN Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 18mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 35MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DM74ALS574AN is an octal D-type edge-triggered flip-flop with 3-state outputs, designed for driving highly capacitive or low-impedance loads. It features eight flip-flops that capture data on the positive edge of the clock, with outputs that can be placed in a high-impedance state, allowing for direct connection to bus lines without additional interfacing components. This device is suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers. It operates within a supply voltage range of 4.5V to 5.5V and supports clock frequencies up to 35 MHz. The flip-flop maintains internal data integrity even when outputs are disabled, making it a reliable choice for various digital circuit designs.

Datasheet Summary
Powered by GS/AI

The DM74ALS574AN is an octal D-type edge-triggered flip-flop with 3-state outputs, designed for driving highly capacitive or low-impedance loads. It features eight flip-flops that capture data on the positive edge of the clock, with outputs that can be placed in a high-impedance state, allowing for direct connection to bus lines without additional interfacing components. This device is suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers. It operates within a supply voltage range of 4.5V to 5.5V and supports clock frequencies up to 35 MHz. The flip-flop maintains internal data integrity even when outputs are disabled, making it a reliable choice for various digital circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - DM74ALS574AN
050854-DM74ALS574AN
Logic - Logic - Flip Flops - DM74ALS574AN 050854-DM74ALS574AN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 050854-DM74ALS574AN Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 18mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 35MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 050854-DM74ALS574AN
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 18mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 35MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Flip Flops - DM74ALS574AN-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74ALS574AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74ALS574AN
Integrated Circuits (ICs) - Logic - Flip Flops DM74ALS574AN
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Logic - Flip Flops - DM74ALS574AN - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74ALS574AN
Logic - Flip Flops DM74ALS574AN
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Flip Flops - DM74ALS574AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74ALS574AN
Flip Flops DM74ALS574AN
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 050854-DM74ALS574AN DM74ALS574AN-ND DM74ALS574AN DM74ALS574AN DM74ALS574AN
Product Name Logic - Logic - Flip Flops - DM74ALS574AN Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 14 ns 14 ns
fMAX 35 MHz 35 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Single D-type flip-flop; positive-edge trigger - 74AHC1G79GW,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
8 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details