onsemi Logic - Logic - Latches - DM74ALS573BN DM74ALS573BN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167888-DM74ALS573BN Series: 74ALS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 2ns Part Status: Obsolete(EOL) Family Name: DM74ALS573 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): SN74ALS573CN3; SN74ALS573CNE4; SN74ALS573CN; Introduction Date: February 25, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167888-DM74ALS573BN Series: 74ALS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 2ns Part Status: Obsolete(EOL) Family Name: DM74ALS573 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): SN74ALS573CN3; SN74ALS573CNE4; SN74ALS573CN; Introduction Date: February 25, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - DM74ALS573BN
1167888-DM74ALS573BN
Logic - Logic - Latches - DM74ALS573BN 1167888-DM74ALS573BN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167888-DM74ALS573BN Series: 74ALS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 2ns Part Status: Obsolete(EOL) Family Name: DM74ALS573 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): SN74ALS573CN3; SN74ALS573CNE4; SN74ALS573CN; Introduction Date: February 25, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167888-DM74ALS573BN
Series: 74ALS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 20-DIP (0.300", 7.62mm)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 2ns
Part Status: Obsolete(EOL)
Family Name: DM74ALS573
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): SN74ALS573CN3; SN74ALS573CNE4; SN74ALS573CN;
Introduction Date: February 25, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - DM74ALS573BN-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - DM74ALS573BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
DM74ALS573BN
Integrated Circuits (ICs) - Logic - Latches DM74ALS573BN
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Latches - DM74ALS573BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Logic - Latches - DM74ALS573BN - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
DM74ALS573BN
Logic - Latches DM74ALS573BN
IC LATCH TRANSP OCT D 3ST 20DIP

IC LATCH TRANSP OCT D 3ST 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1167888-DM74ALS573BN DM74ALS573BN-ND DM74ALS573BN DM74ALS573BN DM74ALS573BN
Product Name Logic - Logic - Latches - DM74ALS573BN Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 2.6 mA 2.6 mA 2.6 mA
Propagation Delay 2 ns 2 ns 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74ALVC573D,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373ADGVRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
Logic - Latches - 74HC373DB112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Octal Transparent Latch (3-State) - 54LS363/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details