onsemi Logic - Logic - Flip Flops - DM74ALS564AN DM74ALS564AN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765220-DM74ALS564AN Series: 74ALS Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-DIP (0.300", 7.62mm) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Current - Quiescent: 18mA Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 30MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765220-DM74ALS564AN Series: 74ALS Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-DIP (0.300", 7.62mm) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Current - Quiescent: 18mA Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 30MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - DM74ALS564AN
765220-DM74ALS564AN
Logic - Logic - Flip Flops - DM74ALS564AN 765220-DM74ALS564AN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765220-DM74ALS564AN Series: 74ALS Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-DIP (0.300", 7.62mm) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Current - Quiescent: 18mA Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 30MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765220-DM74ALS564AN
Series: 74ALS
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Current - Quiescent: 18mA
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Clock Frequency: 30MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - DM74ALS564AN-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flops - DM74ALS564AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74ALS564AN
Flip Flops DM74ALS564AN
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - DM74ALS564AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74ALS564AN
Flip Flops DM74ALS564AN
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74ALS564AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74ALS564AN
Integrated Circuits (ICs) - Logic - Flip Flops DM74ALS564AN
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Logic - Flip Flops - DM74ALS564AN - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74ALS564AN
Logic - Flip Flops DM74ALS564AN
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 765220-DM74ALS564AN DM74ALS564AN-ND DM74ALS564AN DM74ALS564AN DM74ALS564AN
Product Name Logic - Logic - Flip Flops - DM74ALS564AN Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 14 ns 14 ns
fMAX 30 MHz 30 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 2.6 mA 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 54ACTQ273WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 74HCT74DB,112-NEX - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 54AC74/BCA - Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
5 suppliers