Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 09223-DM74ALS541SJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP
IC BUFFER NON-INVERT 5.5V 20SOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 09223-DM74ALS541SJX | DM74ALS541SJX-ND | DM74ALS541SJX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS541SJX | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |