onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS540AWM DM74ALS540AWM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167887-DM74ALS540AW M Series: 74ALS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: DM74ALS540 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SN74ALS540DW; SN74ALS540DWR; SN74ALS540-1DWE4; Introduction Date: February 16, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167887-DM74ALS540AW M Series: 74ALS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: DM74ALS540 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SN74ALS540DW; SN74ALS540DWR; SN74ALS540-1DWE4; Introduction Date: February 16, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS540AWM - 1167887-DM74ALS540AWM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS540AWM
1167887-DM74ALS540AWM
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS540AWM 1167887-DM74ALS540AWM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167887-DM74ALS540AW M Series: 74ALS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: DM74ALS540 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SN74ALS540DW; SN74ALS540DWR; SN74ALS540-1DWE4; Introduction Date: February 16, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167887-DM74ALS540AWM
Series: 74ALS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: DM74ALS540
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN74ALS540DW; SN74ALS540DWR; SN74ALS540-1DWE4;
Introduction Date: February 16, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1167887-DM74ALS540AWM
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS540AWM
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data