"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167885-DM74ALS534N
Series: 74ALS
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: Tri-State, Inverted
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 16ns @ 5V, 50pF
Current - Quiescent: 19mA
Part Status: Obsolete(EOL)
Family Name: DM74ALS534
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Clock Frequency: 35MHz
Alternative Parts (Cross-Reference): SN74ALS534ANE4; SN74ALS534AN3; SN74ALS534AN;
Introduction Date: February 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | DM74ALS534N-ND | 1167885-DM74ALS534N | DM74ALS534N | DM74ALS534N | DM74ALS534N |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - DM74ALS534N | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | ||||
| Propagation Delay | 16 ns | 16 ns |