Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040068-DM74ALS533WMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 4ns
Alternative Parts (Cross-Reference): SN74ALS533ADW; DM74ALS533WMX_NL; DM74ALS533WMX_Q; DM74ALS533WMX;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC LATCH TRANSP OCT D 3ST 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 040068-DM74ALS533WMX | DM74ALS533WMX-ND | DM74ALS533WMX | DM74ALS533WMX | DM74ALS533WMX |
| Product Name | Logic - Logic - Latches - DM74ALS533WMX | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | ||
| High-level Output Current (Source) | 2.6 mA | 2.6 mA | 2.6 mA | ||
| Propagation Delay | 4 ns | 4 ns | 4 ns |