Manufacturer: ON Semiconductor
Win Source Part Number: 737914-DM74ALS521WMX
Packaging: Tape and Reel
Type: Identity Comparator
Mounting Style: SMD
Current - Output High, Low: 2.6mA, 24mA
Output: Active Low
Output Function: A=B
Resolution: 8
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALS521
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Max Propagation Delay at V, Max CL: 20ns at 5V, 50pF
IC COMPARATOR IDENTITY 8B 20SOIC Product overview: DM74ALS521WMX from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-DM74ALS521WMX can be used for catalog matching and distributor lookup.
IC COMPARATOR IDENTITY 8B 20SOIC
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 737914-DM74ALS521WMX | 692-DM74ALS521WMX | DM74ALS521WMX | DM74ALS521WMX |
| Product Name | Logic - Logic - Comparators - DM74ALS521WMX | Linear Comparator IC | Logic - Comparators | Comparators |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | 4.5 to 5.5 volts |