onsemi Logic - Logic - Comparators - DM74ALS520WMX DM74ALS520WMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 772769-DM74ALS520WMX Series: 74ALS Packaging: Reel package Type: Identity Comparator Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF Output: Active Low Output Function: A=B Part Status: Obsolete(EOL) Resolution: 8 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): DM74ALS520N; DM74ALS520WM; DM74ALS520WM_Q; DM74ALS520WMX; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 772769-DM74ALS520WMX Series: 74ALS Packaging: Reel package Type: Identity Comparator Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF Output: Active Low Output Function: A=B Part Status: Obsolete(EOL) Resolution: 8 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): DM74ALS520N; DM74ALS520WM; DM74ALS520WM_Q; DM74ALS520WMX; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - DM74ALS520WMX - 772769-DM74ALS520WMX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - DM74ALS520WMX
772769-DM74ALS520WMX
Logic - Logic - Comparators - DM74ALS520WMX 772769-DM74ALS520WMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 772769-DM74ALS520WMX Series: 74ALS Packaging: Reel package Type: Identity Comparator Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF Output: Active Low Output Function: A=B Part Status: Obsolete(EOL) Resolution: 8 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): DM74ALS520N; DM74ALS520WM; DM74ALS520WM_Q; DM74ALS520WMX; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 772769-DM74ALS520WMX
Series: 74ALS
Packaging: Reel package
Type: Identity Comparator
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF
Output: Active Low
Output Function: A=B
Part Status: Obsolete(EOL)
Resolution: 8
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): DM74ALS520N; DM74ALS520WM; DM74ALS520WM_Q; DM74ALS520WMX;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-DM74ALS520WMX
Linear Comparator IC 692-DM74ALS520WMX
IC COMPARATOR IDENTITY 8B 20SOIC Product overview: DM74ALS520WMX from Fairchild (onsemi) is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-DM74ALS520WMX can be used for catalog matching and distributor lookup.

IC COMPARATOR IDENTITY 8B 20SOIC Product overview: DM74ALS520WMX from Fairchild (onsemi) is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-DM74ALS520WMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Comparators - DM74ALS520WMX - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
DM74ALS520WMX
Logic - Comparators DM74ALS520WMX
IC COMPARATOR IDENTITY 8B 20SOIC

IC COMPARATOR IDENTITY 8B 20SOIC

Supplier's Site Datasheet
Comparators - DM74ALS520WMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
DM74ALS520WMX
Comparators DM74ALS520WMX
Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Buy Now Datasheet
Comparators - DM74ALS520WMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
DM74ALS520WMX
Comparators DM74ALS520WMX
Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 772769-DM74ALS520WMX 692-DM74ALS520WMX DM74ALS520WMX DM74ALS520WMX
Product Name Logic - Logic - Comparators - DM74ALS520WMX Linear Comparator IC Logic - Comparators Comparators
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data