Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765217-DM74ALS38AN
Series: 74ALS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Open Collector
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 33ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
NAND Gate, ALS Series, 4-Func, 2-Input, TTL, PDIP14
NAND Gate IC 4 Channel Open Collector 14-MDIP
IC GATE NAND 4CH 2-INP 14DIP Product overview: DM74ALS38AN from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS38AN can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Open Collector 14-DIP
NAND Gate IC 4 Channel Open Collector 14-MDIP
IC GATE NAND OPEN 4CH 2-IN 14DIP
IC GATE NAND 4CH 2-INP 14DIP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 765217-DM74ALS38AN | DM74ALS38AN | DM74ALS38AN-ND | 705-DM74ALS38AN | DM74ALS38AN | DM74ALS38AN | DM74ALS38AN |
| Product Name | Logic - Logic - Gates and Inverters - DM74ALS38AN | Gates and Inverters | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | AND; NAND | NAND | NAND | NAND; NAND Gate | NOT; NAND | NAND |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 33 ns | 33 ns | 33 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |