NAND Gate IC 4 Channel Open Collector 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167883-DM74ALS38AM
Series: 74ALS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Open Collector
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 33ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: DM74ALS38
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN74ALS38BDE4; SN74ALS38BD; SN74ALS38BDR;
Introduction Date: September 01, 1986
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
NAND Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14
IC GATE NAND 4CH 2-INP 14SOIC Product overview: DM74ALS38AM from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS38AM can be used for catalog matching and distributor lookup.
IC GATE NAND OPEN 4CH 2IN 14SOIC
NAND Gate IC 4 Channel Open Collector 14-SOIC
NAND Gate IC 4 Channel Open Collector 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74ALS38AM-ND | 1167883-DM74ALS38AM | DM74ALS38AM | 705-DM74ALS38AM | DM74ALS38AM | DM74ALS38AM | DM74ALS38AM |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - DM74ALS38AM | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | NOT; NAND; NAND Gate | AND; NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Output Type | Open Collector | ||||||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 33 ns | 33 ns | 33 ns |