onsemi 8-bit 24mA Logic IC DM74ALS373N

Description
8-Bit D-Type Transparent Latch, 3-State, 16ns, 24mA, PDIP Product overview: DM74ALS373N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 24mA, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-DM74ALS373N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D-Type Transparent Latch, 3-State, 16ns, 24mA, PDIP Product overview: DM74ALS373N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 24mA, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-DM74ALS373N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 24mA Logic IC
708-DM74ALS373N
8-bit 24mA Logic IC 708-DM74ALS373N
8-Bit D-Type Transparent Latch, 3-State, 16ns, 24mA, PDIP Product overview: DM74ALS373N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 24mA, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-DM74ALS373N can be used for catalog matching and distributor lookup.

8-Bit D-Type Transparent Latch, 3-State, 16ns, 24mA, PDIP Product overview: DM74ALS373N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 24mA, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-DM74ALS373N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16124928 - Radwell International
Willingboro, NJ, United States
Logic IC
16124928
Logic IC 16124928
DISCONTINUED BY MANUFACTURER, BUS DRIVER, ALS SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, TTL, PDIP20. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BUS DRIVER, ALS SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, TTL, PDIP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 708-DM74ALS373N 16124928
Product Name 8-bit 24mA Logic IC Logic IC
Gate Type D-Type, Latch Buffer/Driver
Supply Voltage 5.5V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Quad 2-Input NAND - AP54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHCT14D/S400,118 - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 6
View Details