IC GATE OR 4CH 2-INP 14SOIC Product overview: DM74ALS32M from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS32M can be used for catalog matching and distributor lookup.
OR Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14
OR Gate IC 4 Channel 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 000763-DM74ALS32M
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC GATE OR 4CH 2-INP 14SOIC
OR Gate IC 4 Channel 14-SOIC
OR Gate IC 4 Channel 14-SOIC
IC GATE OR 4CH 2-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-DM74ALS32M | DM74ALS32M | DM74ALS32M-ND | 000763-DM74ALS32M | DM74ALS32M | DM74ALS32M | DM74ALS32M |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - DM74ALS32M | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR | NOT; OR; OR Gate | OR | OR; OR Gate | NOT; OR |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 14 ns | 14 ns | 14 ns | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |