Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167879-DM74ALS30AN
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Alternative Parts (Cross-Reference): SN74ALS30AN; DM74ALS30AN_Q; DM74ALS30AN_NL;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
NAND Gate IC 1 Channel 14-MDIP
IC GATE NAND 1CH 8-INP 14DIP Product overview: DM74ALS30AN from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS30AN can be used for catalog matching and distributor lookup.
NAND Gate, ALS Series, 1-Func, 8-Input, TTL, PDIP14
NAND Gate IC 1 Channel 14-MDIP
NAND Gate IC 1 Channel 14-DIP
IC GATE NAND 1CH 8-INP 14DIP
IC GATE NAND 1CH 8-INP 14DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1167879-DM74ALS30AN | DM74ALS30AN-ND | 705-DM74ALS30AN | DM74ALS30AN | DM74ALS30AN | DM74ALS30AN | DM74ALS30AN |
| Product Name | Logic - Logic - Gates and Inverters - DM74ALS30AN | Gates and Inverters | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOT | NAND | NAND | AND; NAND | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Inputs | 8 | 8 | 8 | ||||
| Propagation Delay | 12 ns | 12 ns | |||||
| Low Level Output Current (Sink) | 0.4000 mA | 8 mA |