NAND Gate IC 1 Channel 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 000762-DM74ALS30AM
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
8-Input NAND Gate IC, 12ns, 5V, SOIC, Bipolar Product overview: DM74ALS30AM from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS30AM can be used for catalog matching and distributor lookup.
NAND Gate, ALS Series, 1-Func, 8-Input, TTL, PDSO14
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC GATE NAND 1CH 8-INP 14SOIC
NAND Gate IC 1 Channel 14-SOIC
NAND Gate IC 1 Channel 14-SOIC
IC GATE NAND 1CH 8-INP 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74ALS30AM-ND | 000762-DM74ALS30AM | 705-DM74ALS30AM | DM74ALS30AM | DM74ALS30AM | DM74ALS30AM | DM74ALS30AM | DM74ALS30AM |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - DM74ALS30AM | 5V SOIC Logic IC | ALS SERIES, 8-INPUT NAND GATE, PDSO14 | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | AND; NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||
| Inputs | 8 | 8 | 8 | 8 | ||||
| Propagation Delay | 12 ns | 12 ns | 12 ns | |||||
| Low Level Output Current (Sink) | 0.4000 mA | 8 mA | 8 mA |