NOR Gate IC 3 Channel 14-MDIP
NOR Gate, ALS Series, 3-Func, 3-Input, TTL, PDIP14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1033581-DM74ALS27N
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
3-Input NOR Gate IC, 3 Circuits, 15ns, 5V, PDIP Product overview: DM74ALS27N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS27N can be used for catalog matching and distributor lookup.
IC GATE NOR 3CH 3-INP 14DIP
IC GATE NOR 3CH 3-INP 14DIP
NOR Gate IC 3 Channel 14-DIP
NOR Gate IC 3 Channel 14-MDIP
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74ALS27N-ND | DM74ALS27N | 1033581-DM74ALS27N | 705-DM74ALS27N | DM74ALS27N | DM74ALS27N | DM74ALS27N |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - DM74ALS27N | 5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOT; NOR; NOR Gate | NOR; NOR GATE | NOR | NOT; NOR | NOR; NOR Gate |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 3 | 3 | 3 | 3 | |||
| Propagation Delay | 15 ns | 15 ns | 15 ns | ||||
| Low Level Output Current (Sink) | 0.4000 mA | 8 mA | 8 mA |