onsemi 5V SOIC Logic IC DM74ALS27MX

Description
NOR Gate, ALS Series, 3-Func, 3-Input, TTL, PDSO14
Request a Quote Datasheet
Description
NOR Gate, ALS Series, 3-Func, 3-Input, TTL, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM74ALS27MX - Rochester Electronics
Newburyport, MA, United States
NOR Gate, ALS Series, 3-Func, 3-Input, TTL, PDSO14

NOR Gate, ALS Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
5V SOIC Logic IC - 705-DM74ALS27MX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SOIC Logic IC
705-DM74ALS27MX
5V SOIC Logic IC 705-DM74ALS27MX
3-Input NOR Gate IC, 3 Circuits, 5V, 15ns, SOIC Product overview: DM74ALS27MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS27MX can be used for catalog matching and distributor lookup.

3-Input NOR Gate IC, 3 Circuits, 5V, 15ns, SOIC Product overview: DM74ALS27MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS27MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - DM74ALS27MX - 080523-DM74ALS27MX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74ALS27MX
080523-DM74ALS27MX
Logic - Logic - Gates and Inverters - DM74ALS27MX 080523-DM74ALS27MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080523-DM74ALS27MX Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 080523-DM74ALS27MX
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - DM74ALS27MX-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
DM74ALS27MX-ND
Gates and Inverters DM74ALS27MX-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - DM74ALS27MX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM74ALS27MX
Logic - Gates and Inverters DM74ALS27MX
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - DM74ALS27MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
DM74ALS27MX
Integrated Circuits (ICs) - Logic - Gates and Inverters DM74ALS27MX
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site
Gates and Inverters - DM74ALS27MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74ALS27MX
Gates and Inverters DM74ALS27MX
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - DM74ALS27MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74ALS27MX
Gates and Inverters DM74ALS27MX
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number DM74ALS27MX 705-DM74ALS27MX 080523-DM74ALS27MX DM74ALS27MX-ND DM74ALS27MX DM74ALS27MX DM74ALS27MX
Product Name 5V SOIC Logic IC Logic - Logic - Gates and Inverters - DM74ALS27MX Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR; NOR NOR; NOR GATE NOT; NOR; NOR Gate NOR NOT; NOR NOR NOR; NOR Gate
Logic Family TTL
IC Package Type SOP; Other; SOP14 Other; SOIC SOIC; Other; 14-SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Supply Voltage 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 3 3 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input NAND gate - 74AHC1G00GZYL - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
SN54AS808B Hex 2-Input And Drivers - 5962-8852201RA - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
Logic Gates - 2222711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details