onsemi Integrated Circuits (ICs) - Logic - Flip Flops DM74ALS273SJX

Description
Win Source Part Number: 1029810-DM74ALS273SJ X Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALS Type: D-Type Package: Bulk Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 2.6mA, 24mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SOP Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 35 MHz Alternative Parts (Cross-Reference): SN74ALS273DW; SN74ALS273DWR; SN74ALS374ADWR; DM74ALS534WMX; DM74ALS574AWM; DM74ALS534WM; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current - Quiescent (Iq): 20 mA HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSCDM74ALS273SJX, 2156-DM74ALS273SJX,2 156-DM74ALS273SJX-FS TR-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1029810-DM74ALS273SJ X Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALS Type: D-Type Package: Bulk Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 2.6mA, 24mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SOP Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 35 MHz Alternative Parts (Cross-Reference): SN74ALS273DW; SN74ALS273DWR; SN74ALS374ADWR; DM74ALS534WMX; DM74ALS574AWM; DM74ALS534WM; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current - Quiescent (Iq): 20 mA HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSCDM74ALS273SJX, 2156-DM74ALS273SJX,2 156-DM74ALS273SJX-FS TR-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1029810-DM74ALS273SJX
Integrated Circuits (ICs) - Logic - Flip Flops 1029810-DM74ALS273SJX
Win Source Part Number: 1029810-DM74ALS273SJ X Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALS Type: D-Type Package: Bulk Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 2.6mA, 24mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SOP Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 35 MHz Alternative Parts (Cross-Reference): SN74ALS273DW; SN74ALS273DWR; SN74ALS374ADWR; DM74ALS534WMX; DM74ALS574AWM; DM74ALS534WM; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current - Quiescent (Iq): 20 mA HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSCDM74ALS273SJX, 2156-DM74ALS273SJX,2 156-DM74ALS273SJX-FS TR-ND Product Status: Obsolete

Win Source Part Number: 1029810-DM74ALS273SJX
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ALS
Type: D-Type
Package: Bulk
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF
Trigger Type: Positive Edge
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 35 MHz
Alternative Parts (Cross-Reference): SN74ALS273DW; SN74ALS273DWR; SN74ALS374ADWR; DM74ALS534WMX; DM74ALS574AWM; DM74ALS534WM;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
Current - Quiescent (Iq): 20 mA
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: FAIFSCDM74ALS273SJX,2156-DM74ALS273SJX,2156-DM74ALS273SJX-FSTR-ND
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - DM74ALS273SJX-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74ALS273SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74ALS273SJX
Integrated Circuits (ICs) - Logic - Flip Flops DM74ALS273SJX
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site
Flip Flops - DM74ALS273SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74ALS273SJX
Flip Flops DM74ALS273SJX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - DM74ALS273SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74ALS273SJX
Flip Flops DM74ALS273SJX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - DM74ALS273SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74ALS273SJX
Logic - Flip Flops DM74ALS273SJX
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1029810-DM74ALS273SJX DM74ALS273SJX-ND DM74ALS273SJX DM74ALS273SJX DM74ALS273SJX
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 15 ns 15 ns
fMAX 35 MHz 35 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC174PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers
Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHCT74BQ-Q100X - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers