onsemi Flip Flops DM74ALS273MSA

Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
Datasheet
Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - DM74ALS273MSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74ALS273MSA
Flip Flops DM74ALS273MSA
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - DM74ALS273MSA - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74ALS273MSA
Logic - Flip Flops DM74ALS273MSA
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number DM74ALS273MSA DM74ALS273MSA
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 5962-9223001M3A - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 12 mA
View Details
SN54LVTH374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9951001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Flip Flops - 1727-6831-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
4 suppliers