onsemi 5V Analog Switch and Multiplexer IC DM74ALS257N

Description
4-Bit 2-to-1 Mux IC, 5V, PDIP, 12ns Product overview: DM74ALS257N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74ALS257N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit 2-to-1 Mux IC, 5V, PDIP, 12ns Product overview: DM74ALS257N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74ALS257N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Analog Switch and Multiplexer IC
743-DM74ALS257N
5V Analog Switch and Multiplexer IC 743-DM74ALS257N
4-Bit 2-to-1 Mux IC, 5V, PDIP, 12ns Product overview: DM74ALS257N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74ALS257N can be used for catalog matching and distributor lookup.

4-Bit 2-to-1 Mux IC, 5V, PDIP, 12ns Product overview: DM74ALS257N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74ALS257N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - DM74ALS257N-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
DM74ALS257N-ND
Signal Switches, Multiplexers, Decoders DM74ALS257N-ND
Multiplexer 4 x 2:1 16-PDIP

Multiplexer 4 x 2:1 16-PDIP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS257N - 203286-DM74ALS257N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS257N
203286-DM74ALS257N
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS257N 203286-DM74ALS257N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 203286-DM74ALS257N Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 203286-DM74ALS257N
Packaging: Tube/Rail
Type: Multiplexer
Mounting: Through Hole
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - DM74ALS257N - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
DM74ALS257N
Logic - Signal Switches, Multiplexers, Decoders DM74ALS257N
IC MULTIPLEXER 4 X 2:1 16DIP

IC MULTIPLEXER 4 X 2:1 16DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-DM74ALS257N DM74ALS257N-ND 203286-DM74ALS257N DM74ALS257N
Product Name 5V Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS257N Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-4520-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
2 suppliers
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT16292DGVRG4 - Texas Instruments
Specs
Configuration 12 x SPDT (12 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - ADG3241BKSZ-REEL7 - 860009-ADG3241BKSZ-REEL7 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SC-70; SC-70-6
View Details
Multiplexer & Demultiplexer ICs - 216257 - RS Components, Ltd.
Specs
Number of Pins 10
View Details