onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS257M DM74ALS257M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 000760-DM74ALS257M Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 000760-DM74ALS257M Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS257M - 000760-DM74ALS257M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS257M
000760-DM74ALS257M
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS257M 000760-DM74ALS257M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 000760-DM74ALS257M Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 000760-DM74ALS257M
Packaging: Tube/Rail
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-DM74ALS257M
Analog Switch and Multiplexer IC 743-DM74ALS257M
IC MULTIPLEXER 4 X 2:1 16SOIC Product overview: DM74ALS257M from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74ALS257M can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 4 X 2:1 16SOIC Product overview: DM74ALS257M from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74ALS257M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - DM74ALS257M - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
DM74ALS257M
Logic - Signal Switches, Multiplexers, Decoders DM74ALS257M
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 000760-DM74ALS257M 743-DM74ALS257M DM74ALS257M
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS257M Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data