Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 752918-DM74ALS244AMS
Series: 74ALS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: DM74ALS244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): SN74ALS244CDBLE; SN74ALS244CDB; SN74ALS244CDBG4;
Introduction Date: February 16, 2000
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC BUFFER NON-INVERT 5.5V 20SSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | DM74ALS244AMSAX-ND | 752918-DM74ALS244AMSAX SSOP20 | DM74ALS244AMSAX |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS244AMSAX | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |