onsemi Logic - Buffers, Drivers, Receivers, Transceivers DM74ALS244AMSA

Description
IC BUF NON-INVERT 5.5V 20SSOP
Datasheet
Description
IC BUF NON-INVERT 5.5V 20SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS244AMSA - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
DM74ALS244AMSA
Logic - Buffers, Drivers, Receivers, Transceivers DM74ALS244AMSA
IC BUF NON-INVERT 5.5V 20SSOP

IC BUF NON-INVERT 5.5V 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DM74ALS244AMSA
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-G-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54ALS138E/883 - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Switches - AS215-92LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Bluetooth; Bluetooth
Supply Voltage Other; 1.8V
Operating Frequency 500 to 3000 MHz
View Details
2 suppliers