AND Gate IC 2 Channel 14-MDIP
IC GATE AND 2CH 4-INP 14DIP Product overview: DM74ALS21AN from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS21AN can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167875-DM74ALS21AN
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
AND Gate, ALS Series, 2-Func, 4-Input, TTL, PDIP14
IC GATE AND 2CH 4-INP 14DIP
AND Gate IC 2 Channel 14-DIP
AND Gate IC 2 Channel 14-MDIP
IC GATE AND 2CH 4-INP 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74ALS21AN-ND | 705-DM74ALS21AN | 1167875-DM74ALS21AN | DM74ALS21AN | DM74ALS21AN | DM74ALS21AN | DM74ALS21AN |
| Product Name | Gates and Inverters | Dual Logic IC | Logic - Logic - Gates and Inverters - DM74ALS21AN | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND | AND | NOT | AND | AND | AND; AND Gate | NOT; AND |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Inputs | 4 | 4 | 4 | ||||
| Propagation Delay | 15 ns | 15 ns | |||||
| Low Level Output Current (Sink) | 0.4000 mA | 8 mA |