Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167874-DM74ALS21AM
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
AND Gate IC 2 Channel 14-SOIC
2-CH 4-INP AND GATE IC, 15ns, 5V, SOIC Product overview: DM74ALS21AM from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS21AM can be used for catalog matching and distributor lookup.
AND Gate, ALS Series, 2-Func, 4-Input, TTL, PDSO14
IC GATE AND 2CH 4-INP 14SOIC
AND Gate IC 2 Channel 14-SOIC
AND Gate IC 2 Channel 14-SOIC
IC GATE AND 2CH 4-INP 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1167874-DM74ALS21AM | DM74ALS21AM-ND | 705-DM74ALS21AM | DM74ALS21AM | DM74ALS21AM | DM74ALS21AM | DM74ALS21AM |
| Product Name | Logic - Logic - Gates and Inverters - DM74ALS21AM | Gates and Inverters | 5V SOIC Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT | AND | AND; AND GATE | AND | NOT; AND | AND; AND Gate | AND |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||
| Inputs | 4 | 4 | 4 | ||||
| Propagation Delay | 15 ns | 15 ns | |||||
| Low Level Output Current (Sink) | 0.4000 mA | 8 mA |