NAND Gate, ALS Series, 2-Func, 4-Input, TTL, PDIP14
IC GATE NAND 2CH 4-INP 14DIP Product overview: DM74ALS20AN from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS20AN can be used for catalog matching and distributor lookup.
NAND Gate IC 2 Channel 14-MDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167873-DM74ALS20AN
Series: 74ALS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 2
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: DM74ALS20
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): N74ALS20AN; SN74ALS20AN; 74ALS20AN;
Introduction Date: October 01, 1986
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
NAND Gate IC 2 Channel 14-DIP
NAND Gate IC 2 Channel 14-MDIP
IC GATE NAND 2CH 4-INP 14DIP
IC GATE NAND 2CH 4-INP 14DIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74ALS20AN | 705-DM74ALS20AN | DM74ALS20AN-ND | 1167873-DM74ALS20AN | DM74ALS20AN | DM74ALS20AN | DM74ALS20AN |
| Product Name | Dual Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - DM74ALS20AN | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND | NOT; NAND; NAND Gate | NAND; NAND Gate | NAND | NOT; NAND |
| Logic Family | TTL | ||||||
| IC Package Type | DIP; Other; DIP14 | Other; Tube | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 4 | 4 | 4 | 4 |