onsemi Logic - Logic - Gates and Inverters - DM74ALS20AM DM74ALS20AM

Description
NAND Gate, ALS Series, 2-Func, 4-Input, TTL, PDSO14
Request a Quote Datasheet
Description
NAND Gate, ALS Series, 2-Func, 4-Input, TTL, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM74ALS20AM - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ALS Series, 2-Func, 4-Input, TTL, PDSO14

NAND Gate, ALS Series, 2-Func, 4-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - DM74ALS20AM - 000753-DM74ALS20AM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74ALS20AM
000753-DM74ALS20AM
Logic - Logic - Gates and Inverters - DM74ALS20AM 000753-DM74ALS20AM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 000753-DM74ALS20AM Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 000753-DM74ALS20AM
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual SOIC Logic IC - 705-DM74ALS20AM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SOIC Logic IC
705-DM74ALS20AM
Dual SOIC Logic IC 705-DM74ALS20AM
IC GATE NAND 2CH 4-INP 14-SOIC Product overview: DM74ALS20AM from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS20AM can be used for catalog matching and distributor lookup.

IC GATE NAND 2CH 4-INP 14-SOIC Product overview: DM74ALS20AM from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS20AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - DM74ALS20AM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM74ALS20AM
Logic - Gates and Inverters DM74ALS20AM
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - DM74ALS20AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
DM74ALS20AM
Integrated Circuits (ICs) - Logic - Gates and Inverters DM74ALS20AM
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site
Gates and Inverters - DM74ALS20AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74ALS20AM
Gates and Inverters DM74ALS20AM
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - DM74ALS20AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74ALS20AM
Gates and Inverters DM74ALS20AM
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number DM74ALS20AM 000753-DM74ALS20AM 705-DM74ALS20AM DM74ALS20AM DM74ALS20AM DM74ALS20AM
Product Name Logic - Logic - Gates and Inverters - DM74ALS20AM Dual SOIC Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND; NAND NOT; NAND; NAND Gate NAND NOT; NAND NAND NAND; NAND Gate
Logic Family TTL
IC Package Type SOP; Other; SOP14 SOIC; Other; 14-SOIC Other; Tube/Rail SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Dual I/O Arbiter - MYXAP54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
8-bit TSSOP Logic IC - 712-74AHC594PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family HC/UH
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details